Cornell Dubilier Film Paper Film Capacitors 683PSB202K2H

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 12.1 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 12.1 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB202K2H is a radial lead, high-current, low-ESR film capacitor for high-pulse applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.068 µF, and a maximum dv/dt of 2550 V/µs. The RMS ripple current is 12.1 A at 100 kHz and 25°C, with an ESR of 12.1 mΩ. Its dimensions are 32 mm × 22 mm × 13 mm, with 27.5 mm lead spacing and 0.8 mm lead diameter. Construction is double metallized polypropylene film with internal series connections, encapsulated in a flame-retardant epoxy resin (UL94V-0). It operates from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz. Insulation resistance is 30 GΩ·µF at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 683PSB202K2H is a radial lead, high-current, low-ESR film capacitor for high-pulse applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.068 µF, and a maximum dv/dt of 2550 V/µs. The RMS ripple current is 12.1 A at 100 kHz and 25°C, with an ESR of 12.1 mΩ. Its dimensions are 32 mm × 22 mm × 13 mm, with 27.5 mm lead spacing and 0.8 mm lead diameter. Construction is double metallized polypropylene film with internal series connections, encapsulated in a flame-retardant epoxy resin (UL94V-0). It operates from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz. Insulation resistance is 30 GΩ·µF at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB202K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB202K2H
Film Paper Film Capacitors 683PSB202K2H
For New Design: Yes Capacitance: 68 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 12.1 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 12.1 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB202K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB202K2H
Capacitors - Film Capacitors 683PSB202K2H
CAP FILM 0.068UF 10% 2KVDC RAD

CAP FILM 0.068UF 10% 2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB202K2H 683PSB202K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor - 55K4720 - Newark, An Avnet Company
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers