The 564MKP275KH is a Class X2 metallized polypropylene film capacitor rated for 275 VAC, designed for across-the-line EMI suppression. It measures 31 mm in length, 14 mm in height, and 6.5 mm in thickness, with a 27.5 mm lead spacing. It has a capacitance of 0.56 µF, a dv/dt rating of 400 V/µs, and lead terminations of lead-free tinned wire. The capacitor complies with UL, CSA, VDE, and CQC safety standards for X2 applications, with a maximum operating temperature of +110°C, a capacitance tolerance of ±10%, and an insulation resistance greater than 5000 MΩ at 500 VDC. Its dielectric strength is 2050 VDC between terminals and case, and it meets impulse voltage requirements with a peak voltage of 2.5 kV√C. The case is flame-retardant (UL94V-0) with epoxy end fill.
X2 And Arc Suppression
CAP FILM 0.56UF 10% 310VAC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 564MKP275KH | 564MKP275KH |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.5600 microF | 0.5600 microF |