Cornell Dubilier Film Paper Film Capacitors 683PSB152K2G

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB152K2G is a radial lead film capacitor for high pulse applications, rated for 1500 VDC with a capacitance of 0.068 µF. It has a maximum dv/dt of 2500 V/µs and a typical ESR of 12.3 mΩ at 100 kHz and 25°C. The capacitor measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with 2 leads spaced 22.5 mm apart and 0.8 mm diameter. It uses metallized polypropylene film construction with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned copper leads. The part operates from -40°C to +100°C for PSB ratings, with a capacitance tolerance of ±10% at 1 kHz. The dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and it meets a failure quota of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 683PSB152K2G is a radial lead film capacitor for high pulse applications, rated for 1500 VDC with a capacitance of 0.068 µF. It has a maximum dv/dt of 2500 V/µs and a typical ESR of 12.3 mΩ at 100 kHz and 25°C. The capacitor measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with 2 leads spaced 22.5 mm apart and 0.8 mm diameter. It uses metallized polypropylene film construction with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned copper leads. The part operates from -40°C to +100°C for PSB ratings, with a capacitance tolerance of ±10% at 1 kHz. The dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and it meets a failure quota of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB152K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB152K2G
Film Paper Film Capacitors 683PSB152K2G
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 12.3 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB152K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB152K2G
Capacitors - Film Capacitors 683PSB152K2G
CAP FILM 0.068UF 10% 1.5KVDC RAD

CAP FILM 0.068UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB152K2G 683PSB152K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers