The 682PPR202KE is a radial metallized polypropylene film capacitor designed for high pulse current and snubber applications, with a DC voltage rating of 2000 V, capacitance of 0.0068 µF, and maximum dv/dt of 7000 V/µs. It measures 18x11x5 mm with a lead spacing of 15 mm and 0.8 mm lead diameter. The capacitor operates from -55°C to +105°C, features a flame-retardant plastic box with epoxy resin fill (UL 94V-1 and UL94V0), and has lead-free tinned copper leads. Insulation resistance is 100,000 MΩ at 25°C, self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. It is not rated for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PPR202KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |