The 504HC4A700K2CM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 650 at 400 VAC and a maximum RMS current of 700 A at 100 kHz. It has a capacitance of 0.50 µF, a maximum ESR of 1.1 mΩ at +25°C, and a terminal style of 2CM6. The product is rated for a maximum core temperature of +85°C and a surface temperature of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. It complies with UL94V0 flame retardancy requirements, has a capacitance tolerance of ±10%, and a self-inductance of less than 5 nH. The dimensions are 30.2 mm in width, 30 mm in height, and 68 mm in length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 504HC4A700K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |