The 683PPB400K is a metallized polypropylene film capacitor for high pulse current applications such as snubber circuits and SCR commutation. It has a rated DC voltage of 400 V, a capacitance of 0.068 µF, and a radial leaded package with dimensions of 18 mm × 13.5 mm × 7.5 mm, a lead spacing of 15 mm, and a lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dissipation factor of ≤0.05% at 1 kHz and 25°C, and meets UL 94V-0 flammability standards with lead-free tinned copper leads. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance is ≥30,000 MΩ×µF at 25°C for capacitance values greater than 0.33 µF.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.068UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPB400K | 683PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |