The 684MKP275KE is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a maximum peak voltage of 1200 V. It has a capacitance of 0.68 µF, a dv/dt rating of 400 V/µs, and a case size of 18 mm × 16 mm × 10 mm with a 15 mm terminal spacing. The capacitor meets safety standards including UL/CSA, VDE, and CQC for X2 applications. It operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz, and features flame-retardant epoxy end filling (UL94V-0) with lead-free tinned leads.
X2 And Arc Suppression
0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.68µF
CAP FILM 0.68UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 684MKP275KE | 684MKP275KE-ND | 2002-684MKP275KE | 684MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |