Cornell Dubilier Film Paper Film Capacitors 683PSB252K2H

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 11.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 11.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB252K2H is a radial lead, metallized polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.068 µF, a maximum dV/dt of 3350 V/µs, an ESR of 11.3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 8.5 A. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart and 0.8 mm diameter. The capacitor operates from -40°C to +100°C, uses flame-retardant epoxy-coated plastic housing (UL94V-0), and has a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance is ≥30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 683PSB252K2H is a radial lead, metallized polypropylene film capacitor rated for 2500 VDC, with a capacitance of 0.068 µF, a maximum dV/dt of 3350 V/µs, an ESR of 11.3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 8.5 A. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart and 0.8 mm diameter. The capacitor operates from -40°C to +100°C, uses flame-retardant epoxy-coated plastic housing (UL94V-0), and has a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance is ≥30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB252K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB252K2H
Film Paper Film Capacitors 683PSB252K2H
For New Design: Yes Capacitance: 68 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 11.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 11.3 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB252K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB252K2H
Capacitors - Film Capacitors 683PSB252K2H
CAP FILM 0.068UF 10% 2.5KVDC RAD

CAP FILM 0.068UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB252K2H 683PSB252K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details