The 475MKP275KH is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC (310 VDC) and designed to fail safely. It measures 31 mm in length, 30.5 mm in height, and 20 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor has a capacitance of 4.7 µF, a dv/dt rating of 400 V/µs, and operates within a temperature range of -40°C to +110°C. It meets safety standards including UL/CSA, VDE, IEC, and CQC for Class X2 applications. The insulation resistance is greater than 5000 MΩ at 500 VDC, and dissipation factor is less than 0.1% at 1 kHz. The case is flame retardant (UL94V-0) with solvent-resistant epoxy end fill and lead-free tinned terminations.
X2 And Arc Suppression
4.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 4.7µF
CAP FILM 4.7UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475MKP275KH | 1572-1469-ND | 2002-475MKP275KH | 475MKP275KH |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |