The 564RMB152KA# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 1500 VDC and 1000 VAC at 50/60 Hz, with a capacitance of 0.56 µF. It operates within a temperature range of -40°C to +85°C, features flame-retardant plastic housing with epoxy resin (UL94V-0), and has lead-free tinned copper leads. The physical dimensions are 42.5 mm × 27.5 mm × 24.5 mm. The unit meets a dielectric strength of 3 kVAC for 60 seconds between terminals and case, and has an insulation resistance of at least 30 GΩ·µF at 25°C. Capacitance tolerance is ±10%, with a dissipation factor of ≤0.001 at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564RMB152KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |