Cornell Dubilier Film Paper Film Capacitors 634PSB302K6R

Description
For New Design: Yes Capacitance: 630 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 630 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 634PSB302K6R is a radial lead film capacitor designed for high pulse and high RMS current applications, such as induction heaters and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.63 µF, and an ESR of 3.4 mΩ at 100 kHz and +25°C. The device supports a maximum dv/dt of 1400 V/µs and an RMS ripple current of 27.5 A at +70°C. It is constructed with double metallized polypropylene film and housed in a flame-retardant plastic box with epoxy resin (UL94V-0), featuring lead-free tinned copper leads. The physical dimensions are 57.5 mm × 57.5 mm × 38 mm, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It operates within a temperature range of -40°C to +100°C and meets the PSB qualification. Capacitance tolerance is ±10%, and insulation resistance exceeds 30 GΩ·µF.

Datasheet Summary
Powered by GS/AI

The 634PSB302K6R is a radial lead film capacitor designed for high pulse and high RMS current applications, such as induction heaters and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.63 µF, and an ESR of 3.4 mΩ at 100 kHz and +25°C. The device supports a maximum dv/dt of 1400 V/µs and an RMS ripple current of 27.5 A at +70°C. It is constructed with double metallized polypropylene film and housed in a flame-retardant plastic box with epoxy resin (UL94V-0), featuring lead-free tinned copper leads. The physical dimensions are 57.5 mm × 57.5 mm × 38 mm, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It operates within a temperature range of -40°C to +100°C and meets the PSB qualification. Capacitance tolerance is ±10%, and insulation resistance exceeds 30 GΩ·µF.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 634PSB302K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
634PSB302K6R
Film Paper Film Capacitors 634PSB302K6R
For New Design: Yes Capacitance: 630 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 630 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1400
  • ESR: 3.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 634PSB302K6R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details