The 683PPA252K is an axial lead film capacitor designed for high-voltage, high-dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 VDC, a capacitance of 0.068 µF, and a maximum dv/dt of 1600 V/µs. The capacitor features a double metallized polypropylene film construction with internal series connections, a dissipation factor of 0.001 at 1 kHz and 25 °C, and an insulation resistance of at least 30,000 MΩµF. It operates within a temperature range of -55 °C to +85 °C and has a life expectancy of 100,000 hours at 70 °C under DC bias. The part measures 20.5 mm in diameter and 34 mm in length, with lead-free tinned copper terminals and flame-retardant epoxy coating. Its dielectric strength is 200% of rated VDC or 160% of rated VDC for 60 seconds between leads and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.068UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPA252K | 683PPA252K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |