The 682PPA302KG is an axial lead, high voltage, high dv/dt film capacitor for power semiconductor circuits and switching applications. It has a rated DC voltage of 3000 V, a capacitance of 0.0068 µF, and a peak pulse current of 1.5 A at 25°C. Constructed with double metallized polypropylene film and internal series connections, it is coated with UL94V0 epoxy resin and features lead-free tinned copper leads. Its dimensions are 12.5 mm in diameter and 29 mm in length. It operates from -55°C to +85°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance exceeding 30 GΩ. Dielectric strength is 200% of rated VDC applied between leads and case for 60 seconds. Life expectancy is 100,000 hours at rated VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PPA302KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |