The 684PMB252K# is a metallized polypropylene power film capacitor designed for snubber applications in inverters, converters, and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.68 µF, and dimensions of 57.5 × 50 × 35 mm. The capacitor features lug terminals, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. It operates within a temperature range of -40°C to +100°C and is rated for 100,000 hours at rated DC voltage. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. The self-inductance is less than 1 nH per mm of lead spacing, and the dissipation factor is 0.07% at 1 kHz and 25°C. Capacitance tolerance is ±10%.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |