The 683PPS122KG is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1200 V, a surge voltage of 1750 V, and an AC voltage rating of 550 V at 50/60 Hz. Capacitance is 0.068 µF with a tolerance of ±10% at 1 kHz and 25°C. The component exhibits a maximum dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance of 30,000 MΩ·µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. The case dimensions are 12.5 mm in diameter and 29 mm in length. The body is coated with flame-retardant polyester tape and epoxy resin, and it features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS122KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |