563MKP275KC is a Class X2 metalized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC and operating from -40°C to +110°C. It has a capacitance of 0.056 µF, a dv/dt rating of 500 V/µs, and terminal dimensions of 10 mm length, 11 mm height, and 5 mm thickness with a 7.5 mm lead spacing. The capacitor meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 safety standards. Its capacitance tolerance is +10% at 1 kHz, dissipation factor is ≤0.1% at 20°C, and insulation resistance is ≥30,000 MΩ at 100 VDC. The case is flame-retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.056µF
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 563MKP275KC | 563MKP275KC-ND | 2002-563MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF |