The 683MKP275KD is a Class X2 metalized polypropylene film capacitor designed for EMI suppression across the mains supply line, with a rated voltage of 275 VAC. It has a capacitance of 0.068 µF, a maximum dv/dt of 400 V/µs, and dimensions of 13 mm x 10 mm x 5 mm with a 10 mm lead spacing and 0.6 mm lead diameter. The capacitor meets safety standards including UL/CSA, VDE/ENEC, and CQC for X2 applications, operates from -40°C to +110°C, and features flame-retardant epoxy end-fill (UL94V-0) with lead-free tinned terminals. Its insulation resistance exceeds 30,000 MΩ at 100 VDC, dielectric strength is tested at 2050 VDC between terminals and case, and capacitance tolerance is ±10% at 1 kHz and 20°C.
X2 And Arc Suppression
0.068µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.068µF
CAP FILM 0.068UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 683MKP275KD | 683MKP275KD-ND | 2002-683MKP275KD | 683MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |