Cornell Dubilier Film Capacitors 475K100CS4G

Description
CAP NETWORK 4.7UF 100V 6SMD
Datasheet
Description
CAP NETWORK 4.7UF 100V 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 475K100CS4G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
475K100CS4G
Film Capacitors 475K100CS4G
CAP NETWORK 4.7UF 100V 6SMD

CAP NETWORK 4.7UF 100V 6SMD

Supplier's Site Datasheet
Capacitor Array Metal Polymer, 4.7Uf, 100V, 10%, Smd; Capacitance Cornell Dubilier - 63H1551 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array Metal Polymer, 4.7Uf, 100V, 10%, Smd; Capacitance Cornell Dubilier
63H1551
Capacitor Array Metal Polymer, 4.7Uf, 100V, 10%, Smd; Capacitance Cornell Dubilier 63H1551
CAPACITOR ARRAY METAL POLYMER, 4.7UF, 100V, 10%, SMD; Capacitance:4.7µF; Capacitor Case / Package:DIP; Voltage(DC):100V; No. of Capacitors:3Capacito rs; Capacitor Terminals:Gull Wing; Capacitance Tolerance:± 10%; Product Length:13.3mmRoHS Compliant: Yes

CAPACITOR ARRAY METAL POLYMER, 4.7UF, 100V, 10%, SMD; Capacitance:4.7µF; Capacitor Case / Package:DIP; Voltage(DC):100V; No. of Capacitors:3Capacitors; Capacitor Terminals:Gull Wing; Capacitance Tolerance:± 10%; Product Length:13.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 475K100CS4G 63H1551
Product Name Film Capacitors Capacitor Array Metal Polymer, 4.7Uf, 100V, 10%, Smd; Capacitance Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polymer, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1912960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers