Cornell Dubilier Film Paper Film Capacitors 683MSR100K

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9.5mm Length: 10.5mm Thickness: 6mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9.5mm Length: 10.5mm Thickness: 6mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683MSR100K is a metallized polyester film capacitor designed for general-purpose bypass, coupling, and blocking applications. It features a radial lead package with dimensions of 10.5mm × 9.5mm × 6mm and a lead spacing of 7.5mm. The capacitor has a DC voltage rating of 100V and an AC voltage rating of 63V at 50/60 Hz. Capacitance is 0.068 µF with a tolerance of ±10%. It operates over a temperature range of -55°C to +125°C, with insulation resistance exceeding 3.750 MΩ and a maximum dissipation factor of 1.5% at 10 kHz and 25°C. The device is coated with flame-retardant epoxy resin (UL94V0) and has lead-free tinned leads. Load life testing at 85°C with 125% rated voltage shows a capacitance change of less than 5% after 2000 hours. The dielectric is polyester with a self-inductance of less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 683MSR100K is a metallized polyester film capacitor designed for general-purpose bypass, coupling, and blocking applications. It features a radial lead package with dimensions of 10.5mm × 9.5mm × 6mm and a lead spacing of 7.5mm. The capacitor has a DC voltage rating of 100V and an AC voltage rating of 63V at 50/60 Hz. Capacitance is 0.068 µF with a tolerance of ±10%. It operates over a temperature range of -55°C to +125°C, with insulation resistance exceeding 3.750 MΩ and a maximum dissipation factor of 1.5% at 10 kHz and 25°C. The device is coated with flame-retardant epoxy resin (UL94V0) and has lead-free tinned leads. Load life testing at 85°C with 125% rated voltage shows a capacitance change of less than 5% after 2000 hours. The dielectric is polyester with a self-inductance of less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683MSR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683MSR100K
Film Paper Film Capacitors 683MSR100K
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9.5mm Length: 10.5mm Thickness: 6mm Diameter: — Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: —
  • dV/dt: 35
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 9.5mm
  • Length: 10.5mm
  • Thickness: 6mm
  • Diameter: —
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Film Capacitor - 683MSR100K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
683MSR100K
Film Capacitor 683MSR100K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 683MSR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
683MSR100K-ND
Film Capacitors 683MSR100K-ND
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-683MSR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-683MSR100K
Film Capacitors 2002-683MSR100K
Metallized Polypropylene Film Capacitors 10µF 100V

Metallized Polypropylene Film Capacitors 10µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 683MSR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683MSR100K
Capacitors - Film Capacitors 683MSR100K
CAP FILM 0.068UF 10% 100VDC RAD

CAP FILM 0.068UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 683MSR100K 683MSR100K 683MSR100K-ND 2002-683MSR100K 683MSR100K
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polypropylene Polyester; Polyester, Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 10 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers