Cornell DubilierFilm Paper Film Capacitors475RSB122K4R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475RSB122K4R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 1200 VDC and 500 VAC, with a capacitance of 4.7 µF, a maximum RMS ripple current of 24.5 A at 100 kHz and 70°C, and an ESR of 2.4 mΩ. It operates from -40°C to +85°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and features flame-retardant epoxy resin coating (UL94V-0). The case dimensions are 57.5 mm × 57.5 mm × 38 mm with a 20.3 mm lead spacing and four leads. The capacitor meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C and has a life expectancy of 30,000 hours at VAC.
Datasheet Summary Powered by GS/AI
The 475RSB122K4R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 1200 VDC and 500 VAC, with a capacitance of 4.7 µF, a maximum RMS ripple current of 24.5 A at 100 kHz and 70°C, and an ESR of 2.4 mΩ. It operates from -40°C to +85°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and features flame-retardant epoxy resin coating (UL94V-0). The case dimensions are 57.5 mm × 57.5 mm × 38 mm with a 20.3 mm lead spacing and four leads. The capacitor meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C and has a life expectancy of 30,000 hours at VAC.