Cornell Dubilier Film Paper Film Capacitors 684MWR063K

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 2.08 Ω Diameter: 6.5mm Length: 19mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 2.08 Ω Diameter: 6.5mm Length: 19mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684MWR063K is a metallized polyester axial lead film capacitor rated for 63V DC and 40V AC, with a capacitance of 0.68 µF and a capacitance tolerance of ±10%. It has a dissipation factor of ≤1.50% at 1 kHz and 25°C, and an operating temperature range from -40°C to +105°C. The physical dimensions are 6.5 mm in diameter and 19 mm in length, with a lead diameter of 0.6 mm. The capacitor uses metallized polyester dielectric, flame-retardant polyester tape wrapping with epoxy resin end fills, and lead-free tin-plated leads. Self-inductance is less than 1 nano-Henry per mm of body and lead length. Load life and damp heat test performance meet specified criteria for capacitance change, dissipation factor, and insulation resistance. Voltage derating applies above +85°C.

Datasheet Summary
Powered by GS/AI

The 684MWR063K is a metallized polyester axial lead film capacitor rated for 63V DC and 40V AC, with a capacitance of 0.68 µF and a capacitance tolerance of ±10%. It has a dissipation factor of ≤1.50% at 1 kHz and 25°C, and an operating temperature range from -40°C to +105°C. The physical dimensions are 6.5 mm in diameter and 19 mm in length, with a lead diameter of 0.6 mm. The capacitor uses metallized polyester dielectric, flame-retardant polyester tape wrapping with epoxy resin end fills, and lead-free tin-plated leads. Self-inductance is less than 1 nano-Henry per mm of body and lead length. Load life and damp heat test performance meet specified criteria for capacitance change, dissipation factor, and insulation resistance. Voltage derating applies above +85°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684MWR063K
Film Paper Film Capacitors 684MWR063K
For New Design: Yes Capacitance: 680 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 2.08 Ω Diameter: 6.5mm Length: 19mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 7
  • RMS Current: —
  • ESR: 2.08 Ω
  • Diameter: 6.5mm
  • Length: 19mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 684MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
684MWR063K-ND
Film Capacitors 684MWR063K-ND
0.68µF Film Capacitor 40V 63V Polyester, Metallized Axial

0.68µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-684MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-684MWR063K
Film Capacitors 2002-684MWR063K
Metallized Polyester Film Capacitors 0.68µF 63V

Metallized Polyester Film Capacitors 0.68µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 684MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684MWR063K
Capacitors - Film Capacitors 684MWR063K
CAP FILM 0.68UF 10% 63VDC AXIAL

CAP FILM 0.68UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 684MWR063K 684MWR063K-ND 2002-684MWR063K 684MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers