Cornell Dubilier Film Paper Film Capacitors 504HC4700K2UM8

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 504HC4700K2UM8 is a film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, constructed with self-healing polypropylene dielectric and rated for flame retardancy to UL94V0. It has a capacitance of 0.50 μF, a maximum RMS current of 700 A at 1000 kHz, and a maximum ESR of 1.0 mΩ at 25°C. The capacitor is rated for a maximum AC voltage of 600 VAC and a maximum core temperature of 85°C, with surface temperature limited to 45°C requiring derating above that point. It operates within a frequency range of 259-285 kHz and has dimensions of 55 mm in length, 73 mm in height, and 30.2 mm in breadth. The terminal style is 2UM8.

Datasheet Summary
Powered by GS/AI

The 504HC4700K2UM8 is a film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, constructed with self-healing polypropylene dielectric and rated for flame retardancy to UL94V0. It has a capacitance of 0.50 μF, a maximum RMS current of 700 A at 1000 kHz, and a maximum ESR of 1.0 mΩ at 25°C. The capacitor is rated for a maximum AC voltage of 600 VAC and a maximum core temperature of 85°C, with surface temperature limited to 45°C requiring derating above that point. It operates within a frequency range of 259-285 kHz and has dimensions of 55 mm in length, 73 mm in height, and 30.2 mm in breadth. The terminal style is 2UM8.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 504HC4700K2UM8 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
504HC4700K2UM8
Film Paper Film Capacitors 504HC4700K2UM8
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitor - 504HC4700K2UM8 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
504HC4700K2UM8
Film Capacitor 504HC4700K2UM8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-504HC4700K2UM8
High Power Resonant Capacitors 0.5µF

High Power Resonant Capacitors 0.5µF

Supplier's Site Datasheet
Film Capacitors - 1572-1590-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1590-ND
Film Capacitors 1572-1590-ND
0.5µF Film Capacitor 700V Polypropylene (PP) Nonstandard

0.5µF Film Capacitor 700V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - 504HC4700K2UM8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
504HC4700K2UM8
Capacitors - Film Capacitors 504HC4700K2UM8
CAP FILM 0.5UF 700VAC CHAS MT

CAP FILM 0.5UF 700VAC CHAS MT

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 504HC4700K2UM8 504HC4700K2UM8 2002-504HC4700K2UM8 1572-1590-ND 504HC4700K2UM8
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.5000 microF 0.5000 microF 0.5000 microF 0.5000 microF 0.5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers