The 505HC6500K4TM6 is a polypropylene film capacitor rated for 600 kVAR at 500 A RMS current and 600 kHz maximum frequency, designed for induction heating and tank circuits. It has a capacitance of 5.00 μF, a capacitance tolerance of ±10%, and a maximum core temperature of +85°C, with surface temperature limited to +45°C requiring derating above that point. The component is self-healing, flame retardant to UL94V0, and has a self-inductance less than 5 nH. It is mounted in a rectangular case measuring 30.2 mm × 60 mm × 60 mm with a 4TM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5µF Film Capacitor 500V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 5µF
CAP FILM 5UF 10% 500VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505HC6500K4TM6 | 505HC6500K4TM6 | 505HC6500K4TM6-ND | 2002-505HC6500K4TM6 | 505HC6500K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |