The 635PMB700K# is a metallized polypropylene snubber capacitor rated for 700 VDC and 6.3 µF, with a maximum ripple current of 35.5 A at 1 kHz and 25°C. It has a case size of 57.5 mm × 50 mm × 35 mm and lug terminals for direct mounting. The capacitor meets UL94V-0 flame resistance, operates from -40°C to +100°C, and has a capacitance tolerance of ±10% at 1 kHz. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. Insulation resistance exceeds 30 GΩ·µF at 25°C with 3000 VDC applied. Life expectancy is 100,000 hours at WVDC. Construction uses double metallized film with internal series connections and epoxy-coated flame-retardant plastic housing with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 635PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |