The 475PMC600K# is a metallized polypropylene film capacitor for high current and high dv/dt applications, such as resonant circuits and switching power supplies. It has a rated DC voltage of 600 V, a capacitance of 4.7 µF, and uses lug terminals with a fixing pitch of 42.5 mm and terminal spacing of 8 mm. Its physical dimensions are 42.5 mm × 27.5 mm × 24.5 mm. The capacitor operates from -40°C to +100°C, meets UL94V-0 flame retardant standards, and has a dissipation factor of 0.08% at 1 kHz and 25°C. Insulation resistance is 3000 MΩ·µF at 25°C with 100 VDC applied, and self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PMC600K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |