Cornell Dubilier Film Paper Film Capacitors 475PSB700K2R

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475PSB700K2R is a radial lead film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 700 V. It has a maximum dv/dt of 360 V/µs, an ESR of 2.9 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features two radial leads and uses a double metallized polypropylene construction with a flame-retardant epoxy-coated plastic case. The operating temperature range is -40°C to +100°C, with insulation resistance of at least 30 GΩ·µF and a capacitance tolerance of ±10%. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 475PSB700K2R is a radial lead film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 700 V. It has a maximum dv/dt of 360 V/µs, an ESR of 2.9 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It features two radial leads and uses a double metallized polypropylene construction with a flame-retardant epoxy-coated plastic case. The operating temperature range is -40°C to +100°C, with insulation resistance of at least 30 GΩ·µF and a capacitance tolerance of ±10%. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475PSB700K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475PSB700K2R
Film Paper Film Capacitors 475PSB700K2R
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 475PSB700K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
475PSB700K2R
Capacitors - Film Capacitors 475PSB700K2R
CAP FILM 4.7UF 10% 700VDC RADIAL

CAP FILM 4.7UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 475PSB700K2R 475PSB700K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details