Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 563MKP275KE

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
563MKP275KE
EMI/RFI SUPPRESSION Capacitors 563MKP275KE
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor - 14N7752 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor
14N7752
Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor 14N7752
CAPACITOR PP FILM 0.056UF, 275V, 10%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR PP FILM 0.056UF, 275V, 10%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 563MKP275KE - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
563MKP275KE
Film Capacitors 563MKP275KE
CAP FILM 0.056UF 10% 310VAC RAD

CAP FILM 0.056UF 10% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 563MKP275KE 14N7752 563MKP275KE
Product Name EMI/RFI SUPPRESSION Capacitors Capacitor Pp Film 0.056Uf, 275V, 10%, Radial; Capacitance Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details