Cornell Dubilier Film Paper Film Capacitors 683PSB302K2J

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB302K2J is a radial lead film capacitor for high pulse and rms current applications, rated for 3000 VDC and operating from -40°C to +100°C. It has a capacitance of 0.068 µF, a maximum dv/dt of 2500 V/µs, a typical ESR of 12.3 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 7.5 A. The package measures 42.5 mm × 28 mm × 17 mm with 2.5 mm lead spacing and 1.2 mm diameter leads. Construction uses double metallized polypropylene film with internal series connections in a flame-retardant epoxy-coated plastic box (UL94V-0), and it has a dielectric strength of 160% of rated VDC for 2 seconds at 25°C. The capacitance tolerance is ±10%, and the dissipation factor is ≤0.05% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 683PSB302K2J is a radial lead film capacitor for high pulse and rms current applications, rated for 3000 VDC and operating from -40°C to +100°C. It has a capacitance of 0.068 µF, a maximum dv/dt of 2500 V/µs, a typical ESR of 12.3 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 7.5 A. The package measures 42.5 mm × 28 mm × 17 mm with 2.5 mm lead spacing and 1.2 mm diameter leads. Construction uses double metallized polypropylene film with internal series connections in a flame-retardant epoxy-coated plastic box (UL94V-0), and it has a dielectric strength of 160% of rated VDC for 2 seconds at 25°C. The capacitance tolerance is ±10%, and the dissipation factor is ≤0.05% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB302K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB302K2J
Film Paper Film Capacitors 683PSB302K2J
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 12.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB302K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB302K2J
Capacitors - Film Capacitors 683PSB302K2J
CAP FILM 0.068UF 10% 3KVDC RAD

CAP FILM 0.068UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB302K2J 683PSB302K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers