Cornell Dubilier Film Paper Film Capacitors 475MWR063K

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 376 mΩ Diameter: 12.5mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 376 mΩ Diameter: 12.5mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475MWR063K is a metallized polyester axial lead capacitor with a capacitance of 4.7 µF and a DC voltage rating of 63 V. It has a peak AC voltage rating of 40 V, an operating temperature range of -40°C to +105°C, and a capacitance tolerance of ±10%. The physical dimensions are 12.5 mm in diameter and 29 mm in length, with a lead diameter of 0.8 mm. The capacitor uses a metallized polyester dielectric with flame-retardant polyester tape wrap and epoxy resin end fills, meeting UL 510 and UL94V0 standards. It features lead-free tinned leads and an insulation resistance of 15,000 MΩ×µF at 25°C for capacitances greater than 0.33 µF. The dissipation factor is ≤0.005 at 1 kHz and 25°C, and the self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 475MWR063K is a metallized polyester axial lead capacitor with a capacitance of 4.7 µF and a DC voltage rating of 63 V. It has a peak AC voltage rating of 40 V, an operating temperature range of -40°C to +105°C, and a capacitance tolerance of ±10%. The physical dimensions are 12.5 mm in diameter and 29 mm in length, with a lead diameter of 0.8 mm. The capacitor uses a metallized polyester dielectric with flame-retardant polyester tape wrap and epoxy resin end fills, meeting UL 510 and UL94V0 standards. It features lead-free tinned leads and an insulation resistance of 15,000 MΩ×µF at 25°C for capacitances greater than 0.33 µF. The dissipation factor is ≤0.005 at 1 kHz and 25°C, and the self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475MWR063K
Film Paper Film Capacitors 475MWR063K
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 376 mΩ Diameter: 12.5mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 5
  • RMS Current: —
  • ESR: 376 mΩ
  • Diameter: 12.5mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-475MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-475MWR063K
Film Capacitors 2002-475MWR063K
Metallized Polyester Film Capacitors 4.7µF 63V

Metallized Polyester Film Capacitors 4.7µF 63V

Supplier's Site Datasheet
Film Capacitors - 475MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
475MWR063K-ND
Film Capacitors 475MWR063K-ND
4.7µF Film Capacitor 40V 63V Polyester, Metallized Axial

4.7µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 475MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
475MWR063K
Capacitors - Film Capacitors 475MWR063K
CAP FILM 4.7UF 10% 63VDC AXIAL

CAP FILM 4.7UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 475MWR063K 2002-475MWR063K 475MWR063K-ND 475MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details