Cornell Dubilier Film Paper Film Capacitors 564PSB252K2R

Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 564PSB252K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
564PSB252K2R
Film Paper Film Capacitors 564PSB252K2R
For New Design: Yes Capacitance: 560 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 560 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1150
  • ESR: 4.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 564PSB252K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
564PSB252K2R
Capacitors - Film Capacitors 564PSB252K2R
CAP FILM 0.56UF 10% 2.5KVDC RAD

CAP FILM 0.56UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 564PSB252K2R 564PSB252K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details