Cornell DubilierFilm Paper Film Capacitors475RSB102K4R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.7 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.7 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475RSB102K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 1000 V, operating within a temperature range of -40°C to +85°C. It has a maximum dv/dt of 450 V/µs and a typical ESR of 2.7 mΩ at 100 kHz and +25°C. The component measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm, and uses four leads. The capacitor features a polypropylene dielectric, flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper terminals. Its dissipation factor is less than 0.001 at 1 kHz and 25°C, and it meets a dielectric strength requirement of 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475RSB102K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 1000 V, operating within a temperature range of -40°C to +85°C. It has a maximum dv/dt of 450 V/µs and a typical ESR of 2.7 mΩ at 100 kHz and +25°C. The component measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm, and uses four leads. The capacitor features a polypropylene dielectric, flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper terminals. Its dissipation factor is less than 0.001 at 1 kHz and 25°C, and it meets a dielectric strength requirement of 160% of rated VDC applied for 2 seconds at 25°C.