The 564PMB252K# is a metallized polypropylene snubber capacitor designed for power semiconductor applications, featuring lug terminals for direct mounting. It has a DC voltage rating of 2500 V, a capacitance of 0.56 µF, and dimensions of 57.5 mm × 45 mm × 30 mm. The capacitor uses double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates within a temperature range of -40°C to +100°C, with a dissipation factor ≤0.09% at 1 kHz and 25°C, and an insulation resistance ≥30 GΩ·µF at 25°C. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. Life expectancy is 30,000 hours at AC voltage rating.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |