Cornell DubilierFilm Paper Film Capacitors684MTB063KE
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 11mm
Length: 18mm
Thickness: 5mm
Diameter: —
Lead Spacing: 15mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 11mm
Length: 18mm
Thickness: 5mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684MTB063KE is a metallized polyester radial lead box capacitor with a capacitance of 0.68 µF, a DC voltage rating of 63 V, and an AC voltage rating of 40 V. It has a dimensional size of 18 mm in length, 11 mm in height, and 5 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, features a dissipation factor of 0.8% at 1 kHz and 25°C, and meets flame retardant standards UL94V-1 for the plastic box and UL94V-0 for the epoxy resin coating. It has a dv/dt rating of 3 V/µs and a self-inductance of less than 1 nH per mm of body and lead length. Terminal leads are lead-free and tinned.
Datasheet Summary Powered by GS/AI
The 684MTB063KE is a metallized polyester radial lead box capacitor with a capacitance of 0.68 µF, a DC voltage rating of 63 V, and an AC voltage rating of 40 V. It has a dimensional size of 18 mm in length, 11 mm in height, and 5 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, features a dissipation factor of 0.8% at 1 kHz and 25°C, and meets flame retardant standards UL94V-1 for the plastic box and UL94V-0 for the epoxy resin coating. It has a dv/dt rating of 3 V/µs and a self-inductance of less than 1 nH per mm of body and lead length. Terminal leads are lead-free and tinned.