The 505PPS850KS is an axial lead metallized polypropylene film capacitor rated for 850 VDC working voltage and 1100 VDC surge voltage, designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a capacitance of 5.0 µF, a maximum RMS ripple current of 110 A at 70°C, and an ESR of 2.7 mΩ at 100 kHz and 25°C. Dimensions are 25 mm in diameter and 59 mm in length. It operates within a temperature range of -40°C to +85°C, with a dissipation factor of less than 0.0001 at 1 kHz and 25°C. The capacitor features flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |