The 475PPA850KS is an axial lead, high-voltage, high dv/dt film capacitor for inverters and switching power supplies. It has a rated DC voltage of 850 V, surge voltage of 1200 V, and AC voltage rating of 450 V. Capacitance is 0.47 µF with ±10% tolerance at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 70°C with an ESR of 2.9 mΩ at 100 kHz. Dimensions are 25.5 mm in diameter and 59 mm in length. The dielectric is polypropylene with double metallized film construction and UL94V0 epoxy resin end fill. Operating temperature range is -55°C to +85°C. Life expectancy is 30,000 hours at rated AC voltage and 70°C. Self inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated VDC for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 4.7UF 10% 850VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475PPA850KS | 475PPA850KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF |