The 475PPS700K is an axial lead metallized polypropylene film capacitor rated for 700 VDC continuous operation with a surge voltage of 1100 VDC. It has a capacitance of 4.7 µF, a maximum dv/dt of 14 V/µsec, and a typical ESR of 3.3 mΩ at 100 kHz and 25°C. The capacitor measures 31 mm in diameter and 55 mm in length. It operates within a temperature range of -40°C to +85°C, has a dissipation factor of less than 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF. Self-inductance is less than 1 nH per mm of lead spacing, and it features a flame-retardant polyester tape wrap with epoxy resin end fill. The part is designed for high dv/dt applications including inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 4.7UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475PPS700K | 475PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF |