The 684MKP275KG is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and 1200 V peak voltage. It has a capacitance of 0.68 µF, a dv/dt rating of 180 V/µs, and is packaged in a 26 mm × 17 mm × 8 mm case with 22.5 mm lead spacing and 0.8 mm lead diameter. It meets UL/CSA, VDE/ENEC, and CQC safety standards for X2 applications. Operating temperature range is -40°C to +110°C, with a capacitance tolerance of ±10% at 1 kHz and 20°C, a dissipation factor of ≤0.1% at 1 kHz, and insulation resistance exceeding 5000 MΩ at 100 VDC. The construction features flame-retardant epoxy-end-filled case (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.68µF
CAP FILM 0.68UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 684MKP275KG | 1572-1169-ND | 2002-684MKP275KG | 684MKP275KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |