The 565PPS850K is an axial lead, metallized polypropylene film capacitor rated for 850 VDC working voltage and 1100 VDC surge voltage, designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a capacitance of 5.6 µF, a maximum rms ripple current of 110 A at 100 kHz and 25°C, and a typical ESR of 2.7 mΩ. The capacitor measures 25 mm in diameter and 59 mm in length, with lead spacing determining self-inductance under 1 nH per mm. It operates from -40°C to +85°C, with an insulation resistance of 30,000 MΩµF at 25°C, and a dissipation factor below 0.0001 at 1 kHz. The dielectric strength is 200% of rated VDC for 60 seconds, and the construction features a flame-retardant polyester tape wrap and epoxy resin end fill. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |