Cornell DubilierFilm Paper Film Capacitors565RSB850K4R
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 565RSB850K4R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection, rated for 850 V DC and operating from -40°C to +85°C. It has a capacitance of 5.6 µF, measures 57.5 × 50 × 35 mm, and features 20.3 mm lead spacing with 1.2 mm diameter leads. The maximum dv/dt is 360 V/µs, with an ESR of 3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 26.5 A at 70°C. Construction uses double metallized polypropylene film in a flame-retardant epoxy resin (UL94V-0) package with lead-free tinned copper leads. Capacitance drift is less than 0.5% over two years at 40°C, and insulation resistance exceeds 30 GΩ·µF. The failure quota is 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 565RSB850K4R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection, rated for 850 V DC and operating from -40°C to +85°C. It has a capacitance of 5.6 µF, measures 57.5 × 50 × 35 mm, and features 20.3 mm lead spacing with 1.2 mm diameter leads. The maximum dv/dt is 360 V/µs, with an ESR of 3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 26.5 A at 70°C. Construction uses double metallized polypropylene film in a flame-retardant epoxy resin (UL94V-0) package with lead-free tinned copper leads. Capacitance drift is less than 0.5% over two years at 40°C, and insulation resistance exceeds 30 GΩ·µF. The failure quota is 300 per billion component hours.