The 684PPA202K is an axial lead film capacitor designed for high dv/dt and high voltage applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 VDC, a capacitance of 0.68 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor uses double metallized polypropylene film with internal series connections, has a dissipation factor of less than 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF at 25°C. Its operating temperature range is -55°C to +85°C. The case dimensions are 32 mm in diameter by 55 mm in length, with lead-free tinned copper leads and UL94V-0 epoxy resin coating. The capacitance tolerance is ±10% at 1 kHz, 25°C, and it meets dielectric strength requirements of 160% of rated VDC for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |