The 562MKP275KD is a Class X2 metallized polypropylene film capacitor designed for across-the-line EMI suppression in AC applications, with a rated voltage of 275 VAC and a maximum operating temperature of +110°C. It has a capacitance of 0.0056 µF, a dv/dt rating of 400 V/µs, and a terminal-to-terminal
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.0056µF
5600pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 5600PF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 562MKP275KD | 2002-562MKP275KD | 562MKP275KD-ND | 562MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF |