Cornell Dubilier Film Paper Film Capacitors 683PSB302K2H

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 10.4 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 10.4 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 683PSB302K2H is a radial lead, high-current, low-ESR film capacitor rated for 3000 V DC with a capacitance of 0.068 µF and a maximum dv/dt of 4350 V/µs. It measures 32 mm × 37 mm × 22 mm with a 27.5 mm lead spacing and 1.2 mm lead diameter. The ESR is 10.4 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 10 A at 70°C. Constructed with double metallized polypropylene film and a flame-retardant epoxy coating (UL94V-0), it operates from -40°C to +100°C under derating. Capacitance tolerance is ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC or 150% of rated AC voltage applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 683PSB302K2H is a radial lead, high-current, low-ESR film capacitor rated for 3000 V DC with a capacitance of 0.068 µF and a maximum dv/dt of 4350 V/µs. It measures 32 mm × 37 mm × 22 mm with a 27.5 mm lead spacing and 1.2 mm lead diameter. The ESR is 10.4 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 10 A at 70°C. Constructed with double metallized polypropylene film and a flame-retardant epoxy coating (UL94V-0), it operates from -40°C to +100°C under derating. Capacitance tolerance is ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC or 150% of rated AC voltage applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 683PSB302K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
683PSB302K2H
Film Paper Film Capacitors 683PSB302K2H
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 10.4 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 10.4 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 683PSB302K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
683PSB302K2H
Capacitors - Film Capacitors 683PSB302K2H
CAP FILM 0.068UF 10% 3KVDC RAD

CAP FILM 0.068UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 683PSB302K2H 683PSB302K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1313-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
4 suppliers
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers