Cornell Dubilier Film Paper Film Capacitors 564MKP275KG

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 564MKP275KG is a Class X2 metalized polypropylene film capacitor rated for 275/310 VAC, used for EMI suppression across the supply line. It has a capacitance of 0.56 µF, a maximum dv/dt of 180 V/µsec, and operates from -40°C to +110°C. Its dimensions are 26 mm × 17 mm × 8 mm with a 22.5 mm terminal spacing and 0.8 mm lead diameter. The capacitance tolerance is ±10% at 1 kHz and 20°C, dissipation factor is ≤0.1% at 1 kHz, and insulation resistance exceeds 5000 MΩ at 500 VDC. It meets UL, CSA, VDE/ENEC, and CQC safety standards with a flame-retardant epoxy-filled case (UL94V-0) and lead-free tinned terminals. Dielectric strength is 2050 VDC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 564MKP275KG is a Class X2 metalized polypropylene film capacitor rated for 275/310 VAC, used for EMI suppression across the supply line. It has a capacitance of 0.56 µF, a maximum dv/dt of 180 V/µsec, and operates from -40°C to +110°C. Its dimensions are 26 mm × 17 mm × 8 mm with a 22.5 mm terminal spacing and 0.8 mm lead diameter. The capacitance tolerance is ±10% at 1 kHz and 20°C, dissipation factor is ≤0.1% at 1 kHz, and insulation resistance exceeds 5000 MΩ at 500 VDC. It meets UL, CSA, VDE/ENEC, and CQC safety standards with a flame-retardant epoxy-filled case (UL94V-0) and lead-free tinned terminals. Dielectric strength is 2050 VDC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 564MKP275KG - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
564MKP275KG
Film Paper Film Capacitors 564MKP275KG
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors - 1572-1507-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1507-ND
Film Capacitors 1572-1507-ND
0.56µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.56µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-564MKP275KG
Boxed Metallized Polypropylene Film Capacitors 0.56µF

Boxed Metallized Polypropylene Film Capacitors 0.56µF

Supplier's Site Datasheet
Capacitors - Film Capacitors - 564MKP275KG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
564MKP275KG
Capacitors - Film Capacitors 564MKP275KG
CAP FILM 0.56UF 10% 310VAC RAD

CAP FILM 0.56UF 10% 310VAC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564MKP275KG 1572-1507-ND 2002-564MKP275KG 564MKP275KG
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details