The 506DCB900K4R is a metallized polypropylene film capacitor rated for 900 VDC, with a capacitance of 50 µF, designed for DC link applications in inverters and motor controls. It features a 4-terminal leaded box package with dimensions of 57.5 mm × 57.5 mm × 38 mm, and is rated for a maximum RMS ripple current of 20.3 A at 10 kHz and 70°C. The capacitor has a dissipation factor of 0.45% at 1 kHz and 25°C, an insulation resistance of 3000 MΩ·µF at 100 VDC, and a self-inductance less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, meets UL94V-0 flammability requirements, and has a life expectancy exceeding 100,000 hours at 70°C and rated voltage. The part is RoHS compliant with lead-free tinned copper terminations.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506DCB900K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |