Cornell Dubilier Film Paper Film Capacitors 564PSB152K4J

Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.5 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.5 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 564PSB152K4J is a radial lead, high-current, low-ESR film capacitor rated for 1500 VDC, with a capacitance of 0.56 µF, a maximum dv/dt of 1220 V/µs, and a typical ESR of 3.5 mΩ at 100 kHz and 25°C. It measures 41.5 mm × 44 mm × 24 mm with four leads spaced 10.2 mm apart. The capacitor uses a double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% and a dissipation factor of 0.001 at 1 kHz. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 564PSB152K4J is a radial lead, high-current, low-ESR film capacitor rated for 1500 VDC, with a capacitance of 0.56 µF, a maximum dv/dt of 1220 V/µs, and a typical ESR of 3.5 mΩ at 100 kHz and 25°C. It measures 41.5 mm × 44 mm × 24 mm with four leads spaced 10.2 mm apart. The capacitor uses a double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% and a dissipation factor of 0.001 at 1 kHz. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 564PSB152K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
564PSB152K4J
Film Paper Film Capacitors 564PSB152K4J
For New Design: Yes Capacitance: 560 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.5 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
  • For New Design: Yes
  • Capacitance: 560 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 3.5 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 40mm
  • Thickness: 20mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 564PSB152K4J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers