The 564PPA202K is an axial lead film capacitor designed for high-voltage, high-dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.56 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor uses a double metallized polypropylene film construction with epoxy resin coating and flame-retardant polyester tape wrap. Its dimensions are 29.5 mm in diameter and 55 mm in length. The dielectric strength is rated at 200% of rated VDC for 60 seconds. It operates from -55°C to +85°C, with a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩµF at 25°C. The rated life is 100,000 hours at VDC, 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PPA202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |