The 565PPA700KS is an axial lead, high dv/dt, film capacitor for power semiconductor circuits, inverters, and switching applications. It has a DC voltage rating of 700 V, a capacitance of 5.6 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 38.5 mm in length and 59 mm in diameter, with lead spacing supporting self-inductance under 1 nH per mm. It uses double metallized polypropylene film with epoxy resin coating, meets UL94V0 flame retardancy, and operates from -55°C to +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.06% at 25°C. Life expectancy is 30,000 hours at 70°C under AC load.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565PPA700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |