The 505PMC400K#P2 is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 400 V, a capacitance of 5 µF, and lead spacing of 42.5 mm with dimensions of 42.5 mm × 27.5 mm × 24.5 mm. The capacitor features flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper terminals, and a dissipation factor of 0.08% at 1 kHz and 25°C. It operates within a temperature range of -40°C to +100°C, with an insulation resistance of 3000 MΩ·µF at 25°C and a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage. The capacitance drift is less than 0.5% over two years at 40°C, and the expected life is 30,000 hours at AC operating voltage. This part is a variant of the PMC series with lug terminals.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PMC400K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |