The 505PPS700KS is an axial-lead metallized polypropylene film capacitor rated for 700 VDC continuous voltage with a surge voltage of 1100 VDC. It has a capacitance of 5 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 3.6 mΩ at 100 kHz. The capacitor measures 30 mm in diameter and 59 mm in length, with lead spacing that results in self-inductance less than 1 nH per mm. It operates across a temperature range of -40°C to +85°C, has a dissipation factor of less than 0.0001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·μF. The construction features flame-retardant polyester tape wrapping and epoxy resin end-filling, with lead-free tinned copper leads. The part is rated for 100,000 hours of life at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PPS700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |