The 505LC6500K5PM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 5.00 μF, a maximum RMS current of 500 A, and a KVAR rating of 600 at 100 kHz. The maximum core temperature is +85°C, with surface temperature limited to +45°C; above this, the KVAR rating de-rates by 2.25°C per °C. The capacitor exhibits a capacitance tolerance of ±10%, a self-inductance of less than 5 nH, and meets UL94V0 flame retardant standards. It measures 54 mm in height, 100 mm in width, and 100 mm in length, with a maximum ESR of 0.2 mΩ at 25°C and a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
5µF Film Capacitor 500V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 5µF
CAP FILM 5UF 10% 500VAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505LC6500K5PM8 | 1572-1595-ND | 505LC6500K5PM8 | 2002-505LC6500K5PM8 | 505LC6500K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |